location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Curtiss Check ‘Curtiss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTT 495 LN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTT 495 LN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3260449041263
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Curtiss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Curtiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 93 L Black
  • - 85 L Fridge interior light
  • - 8 L Top-placed
  • - Reversible doors
  • - N-T
  • - 42 dB
  • - 109 kWh
More>>>
Short summary description Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black:
This short summary of the Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Curtiss MTT 495 LN, 93 L, Freestanding, 42 dB, N-T, Black

Long summary description Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black:
This is an auto-generated long summary of Curtiss MTT 495 LN combi-fridge Freestanding 93 L Black based on the first three specs of the first five spec groups.

Curtiss MTT 495 LN. Appliance placement: Freestanding, Product colour: Black, Door hinge: Right. Total net capacity: 93 L, Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 85 L. Freezer position: Top-placed, Freezer net capacity: 8 L. Annual energy consumption: 109 kWh, Energy usage: 0.3 kWh/24h, Power source: Electric