Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Material: Polyester
- - Brand compatibility: Any brand
- - Shoulder strap
- - Moisture resistant
- - Green
More>>>
Short summary description Cullmann Malaga Compact 400 Compact case Green:
This short summary of the Cullmann Malaga Compact 400 Compact case Green data-sheet is auto-generated and uses the product title and the first six key specs.
Cullmann Malaga Compact 400, Compact case, Any brand, Shoulder strap, Green
Long summary description Cullmann Malaga Compact 400 Compact case Green:
This is an auto-generated long summary of Cullmann Malaga Compact 400 Compact case Green based on the first three specs of the first five spec groups.
Cullmann Malaga Compact 400. Case type: Compact case, Brand compatibility: Any brand, Shoulder strap, Number of exterior pockets: 1, Product colour: Green