Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cuisinart BFP703CE 1L Stainless steel food processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cuisinart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP703CE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFP703CE
Category
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
food processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cuisinart: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6198
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 26 Aug 2017 18:04:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cuisinart BFP703CE 1L Stainless steel food processor:
This short summary of the Cuisinart BFP703CE 1L Stainless steel food processor data-sheet is auto-generated and uses the product title and the first six key specs.
Cuisinart BFP703CE, 1 L, Stainless steel, Glass
Long summary description Cuisinart BFP703CE 1L Stainless steel food processor :

Cuisinart BFP703CE. Bowl capacity: 1 L, Colour of product: Stainless steel. Bowl material: Glass

This is an auto-generated long summary of Cuisinart BFP703CE 1L Stainless steel food processor based on the first three specs of the first five spec groups.
Features
Bowl capacity *
How much can be placed or stored in the bowl.
1 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Number of speeds *
The different speeds that the device can operate at.
7
Features
Ice crushing
The device crushes ice (breaking ice up into very little pieces).
Yes
Easy to clean
Yes
Material
Bowl material *
What the bowl is made out of e.g. glass, metal.
Glass