Long product name CrushGrind Toronto Salt & pepper grinder Black, Silver
:
Black ABS, stainless steel w. black ring 165 mm
The long product name of CrushGrind Toronto Salt & pepper grinder Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Black ABS, stainless steel w. black ring 165 mm
More>>>
Short summary description CrushGrind Toronto Salt & pepper grinder Black, Silver:
This short summary of the CrushGrind Toronto Salt & pepper grinder Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
CrushGrind Toronto, Salt & pepper grinder, Black, Silver, Plastic, Stainless steel, 165 mm
Long summary description CrushGrind Toronto Salt & pepper grinder Black, Silver:
This is an auto-generated long summary of CrushGrind Toronto Salt & pepper grinder Black, Silver based on the first three specs of the first five spec groups.
CrushGrind Toronto. Product type: Salt & pepper grinder, Product colour: Black, Silver, Housing material: Plastic, Stainless steel. Height: 165 mm