location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Crumpler Russian King 15-001 38.1 cm (15") Ladies case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crumpler Check ‘Crumpler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Russian King 15-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RUSK15-001
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Crumpler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crumpler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Crumpler Russian King 15-001 38.1 cm (15") Ladies case White :
The long product name of Crumpler Russian King 15-001 38.1 cm (15") Ladies case White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Russian King Large, Off White
More>>>
Short summary description Crumpler Russian King 15-001 38.1 cm (15") Ladies case White:
This short summary of the Crumpler Russian King 15-001 38.1 cm (15") Ladies case White data-sheet is auto-generated and uses the product title and the first six key specs.

Crumpler Russian King 15-001, Ladies case, 38.1 cm (15")

Long summary description Crumpler Russian King 15-001 38.1 cm (15") Ladies case White:
This is an auto-generated long summary of Crumpler Russian King 15-001 38.1 cm (15") Ladies case White based on the first three specs of the first five spec groups.

Crumpler Russian King 15-001. Case type: Ladies case, Maximum screen size: 38.1 cm (15")

Brand Image Product code Product Stock Price from
Crumpler

Crumpler Russian King 13-001 30.5 cm (12") Ladies case White
(show image)
RUSK13-001 Russian King 13-001 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 13-002 30.5 cm (12") Ladies case Red
(show image)
RUSK13-002 Russian King 13-002 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 13-003 30.5 cm (12") Ladies case Brown
(show image)
RUSK13-003 Russian King 13-003 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 13-004 30.5 cm (12") Ladies case Black
(show image)
RUSK13-004 Russian King 13-004 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-002 38.1 cm (15") Ladies case Red
(show image)
RUSK15-002 Russian King 15-002 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-003 38.1 cm (15") Ladies case Brown
(show image)
RUSK15-003 Russian King 15-003 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-004 38.1 cm (15") Ladies case Black
(show image)
RUSK15-004 Russian King 15-004 0.00
(excl. VAT)
0 (incl. VAT)