Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Crumpler Light Delight 300 Pouch case Black,Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crumpler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Light Delight 300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LD300-016
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4036957310868
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crumpler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1558
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 22 Oct 2017 17:56:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Crumpler Light Delight 300 Pouch case Black,Red :
The short editorial description of Crumpler Light Delight 300 Pouch case Black,Red

Camera Pouch, Red/Black
More>>>
Short summary description Crumpler Light Delight 300 Pouch case Black,Red:
This short summary of the Crumpler Light Delight 300 Pouch case Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.
Crumpler Light Delight 300, Pouch case, Universal, Black, Red, Nylon, Dust resistant, Scratch resistant, Splash proof, 125 mm
Long summary description Crumpler Light Delight 300 Pouch case Black,Red :

Crumpler Light Delight 300. Case type: Pouch case, Brand compatibility: Universal, Colour of product: Black, Red. Width: 125 mm, Depth: 140 mm, Height: 105 mm

This is an auto-generated long summary of Crumpler Light Delight 300 Pouch case Black,Red based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)