location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crucial Check ‘Crucial’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT3KIT51272BQ1067Q
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Crucial’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crucial: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 12 GB DDR3 1066 MHz
  • - 240-pin DIMM 3 x 4 GB
  • - CAS latency: 7
  • - 1.35 V
  • - ECC
Long product name Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC :
The long product name of Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500
More>>>
Short summary description Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC:
This short summary of the Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500, 12 GB, 3 x 4 GB, DDR3, 1066 MHz, 240-pin DIMM

Long summary description Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC:
This is an auto-generated long summary of Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC based on the first three specs of the first five spec groups.

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500. Component for: PC/Server, Internal memory: 12 GB, Memory layout (modules x size): 3 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC

Brand Image Product code Product Stock Price from
Crucial

Crucial CT8KIT102472AF667 memory module 8 x 8 GB DDR2 667 MHz ECC
(show image)
CT8KIT102472AF667 CT8KIT102472AF667 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz ECC
(show image)
CT3KIT51272BQ1339 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 1066 MHz ECC
(show image)
CT3KIT204872BB1067Q 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 2GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 2 GB 1333 MHz ECC
(show image)
CT25672BV1339S 2GB, 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-12800 memory module 1 x 4 GB 1066 MHz
(show image)
BL51264BA160A 4GB, Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz
(show image)
BL51264BA1339 4GB, Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz
(show image)
BL3KIT51264BA160A 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz
(show image)
BL3KIT51264BA1339 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 3GB kit (1GBx3), Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 memory module 3 x 1 GB 1333 MHz
(show image)
BL3KIT12864TR1337 3GB kit (1GBx3), Ballistix Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 3GB kit (1GBx3), 240-pin DIMM, DDR3 PC3-12800 memory module 3 x 1 GB 1600 MHz
(show image)
BL3KIT12864BA160A 3GB kit (1GBx3), Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)