location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ballistix Check ‘Ballistix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB Kit (4GBx2), Ballistix 240-pin DIMM, DDR3 PC3-12800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL2KIT51264BA160A show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Ballistix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ballistix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR3 1600 MHz
  • - 240-pin DIMM 2 x 4 GB
  • - 1.5 V
Warranty: Limited lifetime warranty
Long product name Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz :
The long product name of Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB Kit (4GBx2), Ballistix 240-pin DIMM, DDR3 PC3-12800
More>>>
Short summary description Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz:
This short summary of the Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800, 8 GB, 2 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz:
This is an auto-generated long summary of Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz based on the first three specs of the first five spec groups.

Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:59:44
Uk has collected 14 expert reviews for Ballistix 8GB Kit (4GBx2), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
micromart.co.uk
Updated:
2014-03-21 03:07:27
This is going to sound oddly extravagant coming from me, but if you're going to buy some RAM, then get some decent stuff. The price of memory is frankly silly these days, so the difference between some stock speed economy sticks and a couple of beauties l...
70%
impulsegamer.com
Updated:
2014-05-31 02:19:29
Impulse Gamer recently reviewed the Ballistix 8GB DDR by Crucial that is a clever mix of words which includes “ballistic”, meaning flying and “stix” meaning memory sticks and together, you have the Ballistix, high performance memory for gaming laptops. As...
Bottom line RAM is a key component to a gaming machine and we're pleased to say that Crucial really deliver in this regard that we could happily recommend to all gamers and pc enthusiasts...
86%
uk.hardware.info
Updated:
2018-09-12 23:50:25
Skylake is Intel's first mainstream processor platform to support DDR4. The memory controller of these processors also supports DDR3 however. Ideal for us to look at the performance differences between DDR3 and DDR3 Skylake system, which you can read mo...
Bottom line Skylake with DDR4 memory does not offer a significant difference in performance compared to DDR3. You can achieve much higher clock frequencies with DDR4 though. It should be noted though that in most cases more memory is better than faster memory. All...
0%
homemediaportal.com
Updated:
2018-09-12 23:50:25
Crucial Ballistix Sport DDR3 16 GB Memory Module OverviewThe Crucial Ballistix memory module range is built with performance in mind. Crucial build a number of different desktop pc memory modules including both DDR3 and DDR4 at a range of different speeds...
Bottom line Crucial Ballistix Sport DDR3 memory modules will suite any HTPC media centres. The 1600 MHz clock rate will give you a seamless experience navigating your media libraries and playing your content. If your media centre is designed for gaming the 16 GB (8 G...
0%
Overclockersonline.net
Updated:
2011-09-14 14:59:39
Crucial has long been a leading manufacturer of memory products. Their Ballistix line of RAM memory has long been aimed at enthusiasts and has built a solid reputation of high performance memory. With the success of the Ballistix line, Crucial is looking to expand the brand with a wider appeal. To accomplish this they have launched the Ballistix Sport line of memory kits aimed at gamers who a...
Bottom line Crucial was looking to expand their Ballistix line to appeal beyond just the enthusiast crowd and with the Sport series I think they can claim success. The Ballistix Sport kit I had, the BL2KIT51264BA160A, offered installation that required little to...
0%
techwarelabs.com
Updated:
2011-09-14 14:59:44
Less is to little and more is never enough… The easiest and usually the cheapest way to improve system performance is to add additional ram. Several years ago the proper amount of ram for a system was 2-4GB’s now with today’s monster machines you fre...
Bottom line Crucial has put together everything they have learned from both their performance Ballistix line that is catered towards enthusiasts as well as what they have learned from their consumer budget line to bring about a delicious combo that marries perfor...
0%
rwlabs.com
Updated:
2013-09-08 05:40:01
In anticipation (still) for the arrival of the upcoming quad channel capable motherboards based on the latest X79 chipset by Intel which should finally launch in around 5 months we are still focused on the next best thing which is of course tri...
Good Build Quality, Low Height, 12GB Kit, 1.5v, Overclocking Potential, Price (For Some)...
Bad Performance (CL10)...
Bottom line After performing our extremely thorough benchmarks it's quite obvious that Crucial (Lexar Media) didn't prioritize performance when designing and manufacturing the Ballistix Sport series but rather just aimed to release an eco-friendly, low-vol...
0%
pureoverclock.com
Updated:
2014-01-23 01:44:21
Memory speeds have been a hot topic since the release of Ivy Bridge. Ivy Bridge brings a re-worked Internal Memory Controller (IMC) that has significantly increased memory frequencies. As of the past few months, we have tested memory modules sporting spee...
Good Well priced, excellent stock performance...
Bad Maximum overclock of 2133MHz...
Bottom line If you're looking for great performance without breaking the bank, Crucial's Ballistix Sport Series should be on the top of your list. Discuss in the Forum...
100%
Overclockersonline.net
Updated:
2014-04-13 04:38:02
Crucial has long been a leading manufacturer of memory products. Their Ballistix line of RAM memory has long been aimed at enthusiasts and has built a solid reputation of high performance memory.With the success of the Ballistix line, Crucial is looking t...
Good No tweaking needed, but still some play, Low profile heatspreaders...
Bad None...
0%
Brand Image Product code Product Stock Price from
Crucial

Crucial CT8KIT102472AF667 memory module 8 x 8 GB DDR2 667 MHz ECC
(show image)
CT8KIT102472AF667 CT8KIT102472AF667 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz ECC
(show image)
CT3KIT51272BQ1339 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC
(show image)
CT3KIT51272BQ1067Q 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 1066 MHz ECC
(show image)
CT3KIT204872BB1067Q 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 2GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 2 GB 1333 MHz ECC
(show image)
CT25672BV1339S 2GB, 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-12800 memory module 1 x 4 GB 1066 MHz
(show image)
BL51264BA160A 4GB, Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz
(show image)
BL51264BA1339 4GB, Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz
(show image)
BL3KIT51264BA160A 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz
(show image)
BL3KIT51264BA1339 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 3GB kit (1GBx3), Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 memory module 3 x 1 GB 1333 MHz
(show image)
BL3KIT12864TR1337 3GB kit (1GBx3), Ballistix Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)