location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ballistix Check ‘Ballistix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB kit (2GBx2), Ballistix 240-pin DIMM, DDR3 PC3-17000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL2KIT25664FN2139 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Ballistix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ballistix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 13:58:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3 2133 MHz
  • - 240-pin DIMM 2 x 2 GB
  • - 1.65 V
Long product name Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz :
The long product name of Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB kit (2GBx2), Ballistix 240-pin DIMM, DDR3 PC3-17000
More>>>
Short summary description Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz:
This short summary of the Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000, 4 GB, 2 x 2 GB, DDR3, 2133 MHz, 240-pin DIMM

Long summary description Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz:
This is an auto-generated long summary of Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz based on the first three specs of the first five spec groups.

Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 2133 MHz, Memory form factor: 240-pin DIMM

Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 05:37:23
Uk has collected 5 expert reviews for Ballistix 4GB kit (2GBx2), 240-pin DIMM, DDR3 PC3-17000 memory module 2 x 2 GB 2133 MHz and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techwarelabs.com
Updated:
2013-09-08 05:37:04
A good way to get the most out of your high performance computer is with some high end overclocking RAM. The price of DDR3 has fallen rapidly lately, making it much more affordable to populate all of your RAM slots. For some people 1800 MHz isn’t fast...
Bottom line This RAM is fast, there’s no denying that. The thing that you have to take into consideration is that we received it as a triple channel kit (meaning for the 1366 socket i7 chips). The sad truth is that these chips just aren’t going to be able to take...
0%
techreaction.net
Updated:
2013-09-08 05:37:11
The performance memory market has continued to push the performance envelope over the last few generations of hardware, each new development ushering in more speed and better performance. But beyond speed, memory has not yielded much ma...
Bottom line At the time of writing this kit is on sale at Newegg for $169.99, which does seem a bit high. However, after spending some time with this kit, we’re confident in recommending it as a premium product with some real innovation. The temperature monitoring...
0%
pureoverclock.com
Updated:
2013-09-08 05:37:15
With the launch of the Intel P67 Sandy Bridge platform, we've seen a great number of changes, from performance to overclocking. And with a new socket and platform comes new memory kits designed to take advantage of the impressive horsepower provided by...
Bottom line We've seen enough memory modules to know that performance differences are minor when running rated speeds, and to a modest degree, tighter timings. Greater differences typically haven't been seen until we pushed them on the bench with some heavy overcl...
0%
Brand Image Product code Product Stock Price from
Crucial

Crucial CT8KIT102472AF667 memory module 8 x 8 GB DDR2 667 MHz ECC
(show image)
CT8KIT102472AF667 CT8KIT102472AF667 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz ECC
(show image)
CT3KIT51272BQ1339 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 3 x 4 GB 1066 MHz ECC
(show image)
CT3KIT51272BQ1067Q 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 memory module 1066 MHz ECC
(show image)
CT3KIT204872BB1067Q 48GB Kit (16GBx3), 240-pin DIMM, DDR3 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Crucial

Crucial 2GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 2 GB 1333 MHz ECC
(show image)
CT25672BV1339S 2GB, 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-12800 memory module 1 x 4 GB 1066 MHz
(show image)
BL51264BA160A 4GB, Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 4GB, 240-pin DIMM, DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz
(show image)
BL51264BA1339 4GB, Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-12800 memory module 2 x 4 GB 1600 MHz
(show image)
BL3KIT51264BA160A 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-12800 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 12GB kit (4GBx3), 240-pin DIMM, DDR3 PC3-10600 memory module 3 x 4 GB 1333 MHz
(show image)
BL3KIT51264BA1339 12GB kit (4GBx3), Ballistix 240-pin DIMM, DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Ballistix

Ballistix 3GB kit (1GBx3), Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 memory module 3 x 1 GB 1333 MHz
(show image)
BL3KIT12864TR1337 3GB kit (1GBx3), Ballistix Tracer 240-pin DIMM (w/ LEDs), DDR3 PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)