location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CRU DE50 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CRU Check ‘CRU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DE50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0018-3050-5001
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘CRU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CRU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CRU DE50 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage media type: HDD
  • - Storage drive interface: Parallel ATA (IDE)
  • - Storage drive sizes supported: 2.5"
  • - Black
Warranty: 1 year
Long product name CRU DE50 Black :
The long product name of CRU DE50 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DE50 - IDE HDD 2.5", USB 2.0, 1000mA, Black
More>>>
Short summary description CRU DE50 Black:
This short summary of the CRU DE50 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CRU DE50, HDD, Parallel ATA (IDE), 2.5", Black, RoHS, 1 A

Long summary description CRU DE50 Black:
This is an auto-generated long summary of CRU DE50 Black based on the first three specs of the first five spec groups.

CRU DE50. Storage media type: HDD, Storage drive interface: Parallel ATA (IDE), Storage drive sizes supported: 2.5". Product colour: Black, Certification: RoHS. Output current: 1 A. Width: 102 mm, Depth: 144 mm, Height: 26 mm. Standard interfaces: USB 2.0