Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Live Cam Socialize HD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73VF061000004
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16945
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam :
The short editorial description of Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam

8MP, 1280 x 720, 30fps, USB 2.0, Black
More>>>
Short summary description Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam:
This short summary of the Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Live Cam Socialize HD, 1280 x 720 pixels, 30 fps, 720p, 8 MP, Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional..., USB 2.0
Long summary description Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam :

Creative Labs Live Cam Socialize HD. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Supported video modes: 720p. Interface: USB 2.0, Colour of product: Black, Sensor type: CMOS. Minimum processor: Intel Pentium 4 2.4GHz, Minimum hard disk space: 500 MB, Minimum RAM: 512 MB

This is an auto-generated long summary of Creative Labs Live Cam Socialize HD 1280 x 720pixels USB 2.0 Black webcam based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 14 expert reviews for Creative Labs Live Cam Socialize HD and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
micromart.co.uk
Updated:
2014-03-21
Although similarly aging, the Creative Live! Cam Socialize is a little more expensive than the Microsoft LifeCam HD-3000, but it adequately demonstrates what a difference a few pounds can make in the budget range. Like the LifeCam, it's now around half of...
70%
digitalone.com.sg
Updated:
2011-09-26
HAVE a blast using this webcam - I did. Especially its bundled Live! Central Software Suite which lets you create wacky videos.The Creative Live! Cam Socialize is one of the first of Creative's HD (high definition) USB webcams, released just last month...
0%