location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Blaster Audigy FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70SB157000000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5390660184635 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:11:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels 24 bit 106 dB
  • - Audio A/D Converter (ADC): 24-bit/48kHz
  • - Digital-to-Analog Conversion (DAC): 24-bit/192kHz
  • - PCI-E x1
Long product name Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1 :
The long product name of Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Blaster Audigy FX, 5.1 Surround - 24 bit / 96 Khz, Stereo - 24 bit / 192 Khz, PCIe x1, Max. Recording Quality - 24-bit / 96kHz, 106 dB, 3.5 mm jack, 600 Ohms, EAX 5.0
More>>>
Short summary description Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1:
This short summary of the Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1 data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Sound Blaster Audigy FX, 5.1 channels, 24 bit, 106 dB, PCI-E x1

Long summary description Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1:
This is an auto-generated long summary of Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1 based on the first three specs of the first five spec groups.

Creative Labs Sound Blaster Audigy FX. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 106 dB. Host interface: PCI-E x1. Minimum system requirements: Intel Core 2 Duo or AMD equivalent processor, 2.2GHz or faster recommended Intel, AMD or 100%...

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:46:25
Uk has collected 5 expert reviews for Creative Labs Sound Blaster Audigy FX 5.1 channels PCI-E x1 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalmediaandit.com
Updated:
2016-11-15 00:46:25
I used this card to replace an older Soundblaster Audigy. The install is fairly straightforward. As it's an internal card, you need to remove the outer case of your PC (and remember to turn it off!). Then locate a PCI-E slot on your motherboard, and gentl...
60%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Sound Blaster Audigy Fx Internal 5.1 channels PCI-E x1
(show image)
30SB157000001 Sound Blaster Audigy Fx 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Sound Blaster Audigy Rx Internal 7.1 channels PCI-E
(show image)
70SB155000001 Sound Blaster Audigy Rx 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 2 distributor(s)