location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GigaWorks T40 Series II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF1615AA002
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 W 2-way 2.0 channels
  • - Number of drivers: 3 50 - 20000 Hz
  • - Amplifier
  • - Black
Warranty: 2 year
Long product name Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W :
The long product name of Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32W RMS, 50 - 20000Hz, AUX, Black
More>>>
Short summary description Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W:
This short summary of the Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs GigaWorks T40 Series II, 2-way, 2.0 channels, Wired, 32 W, 50 - 20000 Hz, Black

Long summary description Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W:
This is an auto-generated long summary of Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W based on the first three specs of the first five spec groups.

Creative Labs GigaWorks T40 Series II. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 3. Connectivity technology: Wired. RMS rated power: 32 W, Frequency range: 50 - 20000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:16:20
Uk has collected 27 expert reviews for Creative Labs GigaWorks T40 Series II loudspeaker 2-way Black Wired 32 W and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:16:20
Creative’s Gigaworks T40 series II speakers are taller than most other 2.0 sets, but they have a compact footprint so won’t take up a lot of space on your desk. There’s good reason for the larger size; instead of using a single speaker to produce the f...
Bottom line These speakers can’t match the power of a set with a dedicated subwoofer, but the excellent sound quality makes them a good compromise if you're short on space...
80%
tomshardware.co.uk
Updated:
2011-09-26 03:16:20
They look great, especially with the speaker grilles removed and the orange drivers shown off in all of their 2.5" glory. The $149.99 price tag is high compared to the Altec Lansing FX3022 speakers and quite close to the M-Audio AV 40s, so you should take a close look at the competition before making a decision. Creative’s Gigaworks T40 Series II speakers are certain to appeal to some tastes, though.
0%
trustedreviews.com
Updated:
2011-09-26 03:16:20
It says something about how highly we regarded the predecessors of these new-look Creative T40 speakers that Riyad, Andy, and I were giggling with excitement when they arrived. Thankfully our embarrassing child-like outbursts weren't in vain as these full...
Bottom line Creative impressed many people with its first generation Gigaworks T40 speakers so these new versions had a lot to live up to. Thankfully, the T40 Series IIs haven't just succeeded in maintaining that reputation; they've actually gone one step further and...
100%
digitalversus.com
Updated:
2011-09-26 03:16:20
Do the T40s offer just change in design - like the T20 Series II- or is there major audio improvement? Handling and design No surprise here, the design is that of the T20 Series: black plastic cabinets with a glossy finish. However they are much bigger...
Good great look, wellbuilt...
Bad intrusive midtones, lack of highs...
40%
pcworld.co.nz
Updated:
2012-01-22 01:05:25
If you’re looking for serious sound from regular old computer speakers, then the T40s are going to be about the best you can do without buying full-sized stereo speakers. They’re big, sturdily built, and the most adjustable set of speakers we’ve seen l...
90%
tomshardware.com
Updated:
2011-09-26 03:16:20
They look great, especially with the speaker grilles removed and the orange drivers shown off in all of their 2.5" glory. The $149.99 price tag is high compared to the Altec Lansing FX3022 speakers and quite close to the M-Audio AV 40s, so you should take a close look at the competition before making a decision. Creative’s Gigaworks T40 Series II speakers are certain to...
0%
toptenreviews.com
Updated:
2011-09-26 03:16:20
The Creative GigaWorks T40 Series II 2.0 computer speakers feature very good sound through an impressive design with two full-range drivers and a tweeter on each unit, plus BasXPort technology for a better-sounding low end. The speakers are also very t...
Good Very good sound, nice design, powerful drivers...
Bad Speakers are pricey.
Bottom line A bit pricey, but very good sound and a sleek design...
88%
ld2.ciol.com
Updated:
2011-09-26 03:16:20
Straight out of the box, the T40 Series II will impress you. Dressed in black with yellow kevlar speaker cones, it certainly is distinctive. You'll need to remove the cloth grille for maximum visual impact though. The 'control' speaker has volume...
Good Looks, clarity...
Bad Way too expensive...
70%
macworld.com
Updated:
2011-09-26 03:16:20
We’ve recently been reviewing 2.0 speaker systems—which comprise compact, powered left and right speakers—for your Mac. Compared to 2.1 speaker systems, which use smaller, left and right satellites for higher frequencies, plus a larger subwoofer/amplif...
80%
tech2.com
Updated:
2011-09-26 03:16:20
This Creative piece has been around for few months now, and weve finally gotten our hands on these flagship new speakers. A high-end 2.0 system, these speakers are something that we at Tech2 itch to blast on high volume. So here is the review after al...
Good Very loud sound with no distortion, Clear high frequencies, Good aesthetic value, build quality is good...
Bad Price is a bit high, Bass is not too tight, Low mid frequencies are a little boomy...
Bottom line PerformanceThe first thing we subjected the speakers to was our test and burn in disc, just to see how this unit performs in pure tones. The frequency response trailed off at around 50 Hz as mentioned in the specs, and highs also were a bit uneven near...
60%
techtree.com
Updated:
2011-09-26 03:16:20
After almost a year, we have the Creative Gigaworks T40 with us, and especially after seeing how the T20 turned out, these speakers sure promise to provide a better result. The T40 is more or less similar to the T20, but with an additional driver to su...
Good Good looks, good design, clear highs, clear mids, 3 inputs (Audio, AUX, Docking Station)...
Bad Bass, price...
Bottom line The Creative Gigaworks T40 Series II retails at Rs. 14,999 with a one-year warranty. This is a premium priced speaker; but thats something that goes without saying as its a Gigaworks. Though Id have loved to see a performance that justifies its pr...
60%
gamingshogun.com
Updated:
2017-02-01 04:56:29
In looking for some new desktop speakers (my older set ended up taking a nosedive and breaking), I looked through a great many potential replacements. Having used several types of speaker systems in my gaming lifetime, I was hoping to reduce the physical...
Bottom line the Creative Labs GigaWorks T40 Series II speaker system is a terrific option for those of you in need of powerful desktop audio that won't break your bank account. The three different sound sources per satellite provide a wide range of frequencies that...
100%