location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GigaWorks T20 Series II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF1610AA002
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 28 W 2-way 2.0 channels
  • - Number of drivers: 2 50 - 20000 Hz
  • - Amplifier
  • - Black
Warranty: 2 year
Long product name Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W :
The long product name of Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0, 28W RMS, 50 - 20000Hz, AUX, Black
More>>>
Short summary description Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W:
This short summary of the Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs GigaWorks T20 Series II, 2-way, 2.0 channels, Wired, 28 W, 50 - 20000 Hz, Black

Long summary description Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W:
This is an auto-generated long summary of Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W based on the first three specs of the first five spec groups.

Creative Labs GigaWorks T20 Series II. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 28 W, Frequency range: 50 - 20000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:27:44
Uk has collected 21 expert reviews for Creative Labs GigaWorks T20 Series II loudspeaker 2-way Black Wired 28 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 08:27:26
First came the T20, now T20 Series II. Creative have updated their high end GigaWorks speakers. So what does one get?Design and handling The predecessors looked pretty good, these look even better. The grey matte plastic has been replaced by a glossy b...
Good Design, Well built...
Bad Unreal midtones, Watered out highs...
60%
techradar.com
Updated:
2011-08-17 08:27:32
Back in April 2008 we looked at Creatives Gigaworks T40 desktop speakers, describing them as beefy, deep and punchy. The new Creative GigaWorks T20 series II may lack the T40s second pair of mid-range cones, these adjectives are still relevant. At on...
Good Luxury looks, Superb, room-filling sound, Solid construction, Fantastic price point...
Bad Slightly unnatural bass response, External power brick...
70%
expertreviews.co.uk
Updated:
2011-08-17 08:27:39
Creatives GigaWorks T20 II is an update to its popular T20 stereo desktop speakers. The most noticeable change is to the case. The gunmetal grey finish has gone, replaced by a matt black housing with glossy black front facia. The silver control dials...
100%