location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs HQ-1600 Headphones Wired Head-band Music Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ-1600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51EF0370AA012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5390660177378
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:51:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs HQ-1600 Headphones Wired Head-band Music Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green Music Head-band Headphones
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω 105 dB
Warranty: 1 year
Long product name Creative Labs HQ-1600 Headphones Wired Head-band Music Green :
The long product name of Creative Labs HQ-1600 Headphones Wired Head-band Music Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20000Hz, 32 Ohm, 3.5mm jack, 1.2m, 180g, Green
More>>>
Short summary description Creative Labs HQ-1600 Headphones Wired Head-band Music Green:
This short summary of the Creative Labs HQ-1600 Headphones Wired Head-band Music Green data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs HQ-1600, Wired, 20 - 20000 Hz, Music, 180 g, Headphones, Green

Long summary description Creative Labs HQ-1600 Headphones Wired Head-band Music Green:
This is an auto-generated long summary of Creative Labs HQ-1600 Headphones Wired Head-band Music Green based on the first three specs of the first five spec groups.

Creative Labs HQ-1600. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 180 g. Product colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:16:34
Uk has collected 8 expert reviews for Creative Labs HQ-1600 Headphones Wired Head-band Music Green and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-02-03 02:17:37
Creative’s headphone range spans a wide assortment of styles and prices. The HQ-1600 is nowhere near the top, but £25 seems a little expensive given that their plastic construction looks cheap. They’re available in black and a range of bright colours...
Bottom line A murky sound and ugly design make these a poor choice among budget headphones...
40%
Country Distributor
United Kingdom 1 distributor(s)