Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATIVE Live Cam IP SmartHD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73VF082000001
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0054651190832 show
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCreative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8124
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 13 Dec 2018 08:57:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White :
The short editorial description of Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White

94 g, 121 x 70 x 70 mm, 1280 x 720 CMOS, 110°, 25 fps, microSDHC, Wi-Fi, micro USB
More>>>
Short summary description Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White:
This short summary of the Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs CREATIVE Live Cam IP SmartHD, 1280 x 720 pixels, 25 fps, 1280x720@25fps, 720p, H.264,MP4, JPG

Long summary description Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White:
This is an auto-generated long summary of Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White based on the first three specs of the first five spec groups.

Creative Labs CREATIVE Live Cam IP SmartHD. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 25 fps, Resolution at capture speed: 1280x720@25fps. Interface: Wi-Fi, Product colour: White, Mounting type: Stand. Windows operating systems supported: Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mobile operating systems supported: Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS.... Width: 70 mm, Depth: 70 mm, Height: 121 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
Uk has collected 10 expert reviews for Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:19
Nl heeft 10 proffesionele recensies verzameld voor Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 Pixels Wi-Fi Wit. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:19
Fr a recueilli 10 avis d’experts pour Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixels Wi-Fi Blanc et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
De hat 10 Expertenmeinungen über Creative Labs CREATIVE Live Cam IP SmartHD Webcam 1280 x 720 Pixel WLAN Weiß eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
Testseek ha raccolto 10 recensioni da parte di esperti per Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 Pixel Wi-Fi Bianco e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
Es ha coleccionado 10 opiniones de expertos para Creative Labs CREATIVE Live Cam IP SmartHD cámara web 1280 x 720 Pixeles Wi-Fi Blanco y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
Dk har samlet 10 ekspertanmeldelser for Creative Labs CREATIVE Live Cam IP SmartHD webcam 1280 x 720 pixel Wi-Fi Hvid og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:34:18
Se har samlat in 10 experttester för Creative Labs CREATIVE Live Cam IP SmartHD webbkameror 1280 x 720 pixlar Wi-Fi Vit och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
profesionalreview.com
Updated:
2017-05-01 06:34:18
Creative Live! Cam IP SmartHD es una cámara de vigilancia que se va a encargar de vigilar por ti las cosas que te importan. Su diseño es algo modesto y viene con conexión Wi-Fi. La ventaja es que podrás saber lo que sucede en tu casa como si estuvieras al...
77%
komputer.dk
Updated:
2017-05-01 06:34:18
Som udgangspunkt er det et helt fint overvågningskamera, Creative har skabt. Det optager både video og billeder, og kvaliteten er god. Kameraet fungerer i samarbejde med en glimrende smartphoneapp, der er nem at betjene. Kameraet kan indstilles til at se...
Bottom line Til prisen er det et fornuftigt kamera, så længe der tages højde for at lagringen koster ekstra. Det havde klædt kameraet med blot en smule indbygget hukommelse...
74%
ereviews.dk
Updated:
2017-05-01 06:34:18
Vi har tidligere skrevet om Creative Live! Cam IP SmartHD da det blev lanceret i starten af oktober. Nu er tiden så endelig kommet til at vi skal nærmere på det.I kassen finder vi Creative Live! Cam IP SmartHD kameraet, USB kabel og strømforsyning, samt m...
Good Prisen, Størrelsen...
Bad Billedkvaliteten, Live! Cam app'en, Ingen kontrol over nightvision...
Bottom line Creative Live! Cam IP SmartHD kunne være et rigtigt godt kamera, det har en fornuftig pris, og er trådløst, og bliver strømforsynet via et standard USB-stik. Desværre var jeg ikke imponeret hverken over brugervenlighed af Live Cam app'en, eller af kamerae...
60%
megaobzor.com/
Updated:
2017-10-17 02:58:35
Летом компания CREATIVE готовится к выходу на российском рынке своего первого устройства в рамках концепции умного дома. CREATIVE LIVE! CAM IP SMARTHD – компактная IP-камера с облачным сервисом и удаленным доступом. В отличие от рассмотренных ранее подобн...
Bottom line CREATIVE LIVE! CAM IP SMARTHD – недорогая и эффективная камера с удаленным доступом и поддержкой записи по событиям (детектор движения и звука). Но, как и говорили, с одним нюансом, касающимся организации платного доступа для облачного хранения файлов. К...
0%
benchmark.pl
Updated:
2017-05-01 06:34:18
Jesteś zainteresowany monitoringiem mieszkania, a nie chcesz się bawić w skomplikowane rozwiązania? Zwróć uwagę na Creative LIVE! CAM IP SmartHD...
90%
galaktyczny.pl
Updated:
2017-12-21 06:14:35
Dużo rzeczy przeszło przez moje ręce, ale kamery do monitoringu jeszcze nie miałem okazji testować. Co prawda kiedyś dostałem jakąś kamerkę z Chin, ale był problem z połączeniem i ogólnym ogarnięciem opcji w tych wszystkich domkach i krzaczkach, więc do t...
Good Ładny design, lekka konstrukcja i zadowalająca jakość wykonania, Bardzo dobra jakość nagrania, zarówno w dzień jak i w nocy, Przydatna komunikacja w dwóch kierunkach, Mobilna aplikacja z dużą ilością opcji, Zestaw do montażu w pudełku, Szeroki zakres regu...
Bad Błyszcząca powierzchnia z przodu kamerki...
0%
blogotech.eu
Updated:
2018-02-13 01:45:07
Wydawało by się, że w czasach smartfonów, telefonów i notebooków wyposażonych w kamery, takie akcesoria jak samodzielne kamery przestaną funkcjonować na rynku. Jednak wbrew rosnącej popularności urządzeń wyposażonych w możliwość rejestracji obrazu, w skle...
Good wysoka jakość wykonania urządzenia, dobra jakość obrazu, bardzo dobra jakość obrazu w ciemności...
Bad program na PC w wersji beta, niestabilność oprogramowania, różne miejsca zapisywania zdjęć i filmów...
Bottom line Wizualnie kamera prezentuje się bardzo dobrze. Również zarejestrowany obraz jest bardzo dobrej jakości. Szkoda tylko, że plik zapisywane są w niestandardowym formacie. Szkoda też, że program udostępniony przez producenta jest w wersji beta. Można oczywiśc...
60%
kotimikro.fi
Updated:
2017-05-01 06:34:18
Creative on tehnyt hyvän valvontakameran, jolla saa tallennettua laadukkaita videoita ja kuvia. Kamera toimii yhdessä erinomaisen älypuhelinsovelluksen kanssa, jota on helppo käyttää.Valvontakameran voi määrittää lähettämään ilmoituksia puhelimeen, jos se...
Good Hyvä kuvanlaatu, Helppokäyttöinen sovellus...
Bad Tallennus vaatii muistikortin tai maksullista pilvitallennustilaa...
Bottom line Hyvä valvontakamera hintaan nähden, mutta tallennus tuo lisäkuluja. Kamerassa olisi saanut olla edes vähän sisäistä muistia...
74%
gamesite.sk
Updated:
2017-05-01 06:34:18
Kamera, vďaka ktorej môžete cez svoj smartfón sledovať svoj dom alebo byt z hociktorého miesta na zemi. Teda aspoň z tých miest, kde je možné pripojiť sa na internet. Taktiež je tu možnosť zaznamenávať obraz na microSD. Kamera ponúka nočné videnie a aktiv...
Good obojsmerná komunikácia, detekcia pohybu a zvuku, jednoduchosť inštalácie, nočné videnie, nenápadný dizajn...
Bad počet snímok za sekundu, občas kvalita videa...
Bottom line Táto kamera je vhodná najmä pre ľudí, ktorí chcú jednoduchú IP kameru, ktorej nastavenie nezaberie celý deň. Takisto je pre tých, ktorí chcú neustále sledovať, čo sa deje v ich byte alebo dome odkiaľkoľvek na svete, kde je pripojenie na internet. Síce obr...
80%
touchit.sk
Updated:
2017-05-01 06:34:18
Chcete vedieť, čo sa deje u vás doma, v garáži alebo v kancelárii, keď tam nie ste? Riešením je IP kamera, ideálne taká, ktorá sa dá ľahko pripojiť a používať.Práve takou je tento model od Creative. Stačí ju zapnúť a pripojíte sa k nej z mobilného telefón...
Good skutočne jednoduché zapojenie, infračervený režim, záznam na základe zvuku a pohybu, notifikácie priamo v mobile, možnosť predplatného v cloudovej službe...
Bad silná kompresia, kvalita farebného obrazu...
Bottom line Creative Live! Cam IP SmartHD je dobré riešenie najmä pre tých, ktorí chcú absolútne jednoducho použiteľnú IP kameru. Sledovať môžete obraz odkiaľkoľvek, kde je internet. Nastavenie aj celkovo používanie je nadmieru jednoduché. Obrazovo má rezervy, najmä...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)