Creative Labs logo

Creative Labs Live! Motion webcam 1.3 MP 640 x 480 pixels USB 2.0 White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11795
Info modified on:
04 Apr 2019, 05:20:10
Long product name Creative Labs Live! Motion webcam 1.3 MP 640 x 480 pixels USB 2.0 White:

WebCam Live! Motion White

Short summary description Creative Labs Live! Motion webcam 1.3 MP 640 x 480 pixels USB 2.0 White:

Creative Labs Webcam Live! Motion, 1.3 MP, 640 x 480 pixels, 30 fps, 4x, USB 2.0, White

Long summary description Creative Labs Live! Motion webcam 1.3 MP 640 x 480 pixels USB 2.0 White:

Creative Labs Webcam Live! Motion. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: White, Sensor type: CCD. Minimum RAM: 128 MB. Minimum storage drive space: 100 MB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.