Long product name Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0
:
Webcam Live! Motion Titanium
The long product name of Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Webcam Live! Motion Titanium
More>>>
Short summary description Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0:
This short summary of the Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Webcam Live! Motion, 640 x 480 pixels, 30 fps, 4x, USB 2.0, CCD, 128 MB
Long summary description Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0:
This is an auto-generated long summary of Creative Labs Live! Motion webcam 640 x 480 pixels USB 2.0 based on the first three specs of the first five spec groups.
Creative Labs Webcam Live! Motion. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Digital zoom: 4x. Interface: USB 2.0, Sensor type: CCD. Minimum RAM: 128 MB. Minimum storage drive space: 100 MB