Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs Zen MicroPhoto 4GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen MicroPhoto 4GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF165300004
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCreative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7413
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Creative Labs Zen MicroPhoto 4GB :
The short editorial description of Creative Labs Zen MicroPhoto 4GB

Zen MicroPhoto 4GB
More>>>
Short summary description Creative Labs Zen MicroPhoto 4GB:
This short summary of the Creative Labs Zen MicroPhoto 4GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen MicroPhoto 4GB, 4 GB, OLED, FM radio

Long summary description Creative Labs Zen MicroPhoto 4GB:
This is an auto-generated long summary of Creative Labs Zen MicroPhoto 4GB based on the first three specs of the first five spec groups.

Creative Labs Zen MicroPhoto 4GB. Total storage capacity: 4 GB. Display: OLED. FM radio. Voice recording

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Uk has collected 15 expert reviews for Creative Labs Zen MicroPhoto 4GB and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Nl heeft 15 proffesionele recensies verzameld voor Creative Labs Zen MicroPhoto 4GB. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Fr a recueilli 15 avis d’experts pour Creative Labs Zen MicroPhoto 4GB 4 Go et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
De hat 15 Expertenmeinungen über Creative Labs Zen MicroPhoto 4GB eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Testseek ha raccolto 15 recensioni da parte di esperti per Creative Labs Zen MicroPhoto 4GB e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Es ha coleccionado 15 opiniones de expertos para Creative Labs Zen MicroPhoto 4GB y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Dk har samlet 15 ekspertanmeldelser for Creative Labs Zen MicroPhoto 4GB og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:30:53
Se har samlat in 15 experttester för Creative Labs Zen MicroPhoto 4GB och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 02:30:53
The current vogue for MP3 players to have colour photo screens means many older models now look out of date. Creatives Zen Micro, which we first reviewed in Labs, Shopper March 2005, is a decent player for £140, but it looks a bit old next to the i...
40%
pcadvisor.co.uk
Updated:
2011-09-26 02:30:53
These days any MP3 player that you cant inhale seems clunky and burdensome. Compared with some of Apples more recent offerings, the Zen MicroPhoto from Creative appears positively brick-ish – particularly given the mid-level capacity. But lets not...
Bottom line Its not the smallest audio player around - not by a long shot. Nor does it offer the largest capacity. But the Zen MicroPhoto, rugged, good-looking and easy to use, nevertheless stands out in a crowded market. Its not Mac-compatible, though - you ca...
80%
stuff.tv
Updated:
2014-03-31 04:42:38
The Microphoto matches the Nanos 1.5in screen size and what it messes up in size – at 115g its a bulkier machine – it makes up for in memory: 8GB. Feature-packed portable entertainmentThe bundle includes a pair of white buds, the usual USB ho...
Good 8GB capacity in just 115g. FM radio and rechargeable battery are included. Good sound quality.
Bad Slightly bulky. Screen is small for photo viewing.
Bottom line Creative knows what its doing and the Zen Microphoto is one of its best ever machines. Were impressed...
100%
theglobeandmail.com
Updated:
2014-03-31 04:42:38
The Good: Compact device with good music storage capacity; long battery life with rechargeable cell that can be swapped easily; bright backlight and vivid colour screen; top-notch sound quality and well-designed headphones; excellent menu layout; FM ra...
0%
theglobeandmail.com
Updated:
2014-03-31 04:42:38
The Good: Compact device with good music storage capacity; long battery life with rechargeable cell that can be swapped easily; bright backlight and vivid colour screen; top-notch sound quality and well-designed headphones; excellent menu layout; FM ra...
0%
pcmasters.de
Updated:
2011-09-26 02:30:53
Neben Apple bringen auch viele andere Firmen wie z.B. Creative und iRiver sehr konkurrenzfähige Produkte auf den Markt. Der Zen versucht sich mit einem sehr auffälligem Design und kompakten Ausmaßen aus der Masse hervorzuheben. Lieferumfang:...
Bottom line fällt größtenteils positiv aus. Bei den negativen Punkten gesellen sich zwar neben dem schwachen Lieferumfang noch die recht kurze Akkulaufzeit und das schlecht entspiegelte Display hinzu. Doch diese Mankos werden durch die vielen positiven Eindrücke...
0%
stuff.tv
Updated:
2011-09-26 02:30:53
The Microphoto matches the Nanos 1.5in screen size and what it messes up in size – at 115g its a bulkier machine – it makes up for in memory: 8GB. Feature-packed portable entertainmentThe bundle includes a pair of white buds, the usual USB ho...
Good 8GB capacity in just 115g. FM radio and rechargeable battery are included. Good sound quality.
Bad Slightly bulky. Screen is small for photo viewing.
Bottom line Creative knows what its doing and the Zen Microphoto is one of its best ever machines. Were impressed...
100%
techreviewsource.com
Updated:
2011-09-26 02:30:53
Its been quite awhile since Creative announced that they would come out with a color Zen Micro handheld, but now the wait is over. The new Creative Zen Micro Photo is an excellent portable audio and photo viewer and that makes it a definite Apple...
Good Cool design and colors, bright and vibrant screen, syncs with Outlook, great sound quality, replaceable battery, easy to use...
Bad Cant listen to music and view photos at the same time...
Bottom line Its been quite awhile since Creative announced that they would come out with a color Zen Micro handheld, but now the wait is over. The new Creative Zen Micro Photo is an excellent portable audio and photo viewer and that makes it a definite Apple i...
90%
thelobeandmail.com
Updated:
2011-09-26 02:30:53
The Good: Compact device with good music storage capacity; long battery life with rechargeable cell that can be swapped easily; bright backlight and vivid colour screen; top-notch sound quality and well-designed headphones; excellent menu layout; FM ra...
0%
Laptopmag.com
Updated:
2011-09-26 02:30:53
When the Creative Zen MicroPhoto was announced in January 2005, it looked to have the right stuff to take on the iPod Mini: OLED color display, support for subscription-based music services, and 6GB of storage. Over a year later, Apple has moved on to...
Good Long battery life, Replaceable battery, Available in ten colors...
Bad Erratic performance, Sensitive touchpad, Poor picture quality, Requires Windows XP...
50%
pcmag.com
Updated:
2011-09-26 02:30:53
The new Creative Zen MicroPhoto ($249.99 direct) improves upon the original with its slightly larger 1.5-inch color OLED screen and a beefier 8GB hard drive, as well as a few other minor enhancements, but deep down, its the same MP3 player we all kn...
Good Nice color OLED screen. Very good sound quality. Good overall feature set. Removable battery.
Bad Interface lags sometimes. Touch controls can be annoying.
Bottom line The Creative Zen MicroPhoto is a good choice among small hard drive-based players for its removable battery, broad feature set, and very good sound quality...
90%
smartson.se
Updated:
2011-09-26 02:30:53
Spelaren passar bra för den som letar efter en enkel spelare med stor kapacitet, testarna är dock överens om att den görs mest rättvisa med ett par riktigt bra hörlurar.
0%
Show all
Customer service details