location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN TOUCH 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN TOUCH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF099000002
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN TOUCH 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 20 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 97 dB Equalizer
  • - Continuous audio playback time: 24 h Rechargeable Lithium-Ion (Li-Ion)
Long product name Creative Labs ZEN TOUCH 20 GB :
The long product name of Creative Labs ZEN TOUCH 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN TOUCH 20 GB
More>>>
Short summary description Creative Labs ZEN TOUCH 20 GB:
This short summary of the Creative Labs ZEN TOUCH 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN TOUCH, 20 GB, LCD, 203 g

Long summary description Creative Labs ZEN TOUCH 20 GB:
This is an auto-generated long summary of Creative Labs ZEN TOUCH 20 GB based on the first three specs of the first five spec groups.

Creative Labs ZEN TOUCH. Total storage capacity: 20 GB. Display: LCD. Continuous audio playback time: 24 h. Weight: 203 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 07:14:44
Uk has collected 16 expert reviews for Creative Labs ZEN TOUCH 20 GB and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 07:14:43
It may look like a poor mans iPod, but the Zen Touch has a few features going for it over its famous rival. Its headphones are better, it provides plenty of volume and the battery lasts an astounding 23 hours. Its simple to use, great value for mo...
100%
atomicmpc.com.au
Updated:
2013-11-01 07:14:43
Microdrive-based portable MP3 players, with their larger capacities, and better cost-per-megabyte over their solid state counterparts, are currently the rage among young adults with semi-soluble incomes and the obligatory need to groove. The main appea...
80%
T3.com
Updated:
2013-11-01 07:14:43
It looks like Creative must have taken the "if you cant beat em, join em" maxim to heart.Does a 20GB MP3 player with a touch-sensitive area for navigation and white-and-silver casing sound familiar? If so, then what about this - the Zen Touchs ho...
60%
pocket-lint.com
Updated:
2013-11-01 07:14:43
This is level pegging with the iPod, the choice will come down to gut feeling...
80%
v3.co.uk
Updated:
2013-11-01 07:14:43
Could this be the closest rival yet to the market-leading iPod?...
80%
pcmag.com
Updated:
2013-11-01 07:14:43
The Creative Zen Touch is a high-quality portable music player with innovative touchpad scrolling, outstanding audio quality, Specs: Player Type: Hard Disk MP3 Player, Radio: No, Recording, Voice: No, Recording, Line In: No, Audio Battery Life: 156...
80%
mp3.com
Updated:
2013-11-01 07:14:44
Awesome battery life; innovative Touch Pad; excellent sound quality; simple and durable design.
83%