location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MUVO SLIM 256MB 0.256 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUVO SLIM 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PD054200004
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs MUVO SLIM 256MB 0.256 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - LCD 132 x 32 pixels
  • - Audio formats supported: MP3, WMA
  • - 90 dB Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 17 h Lithium-Ion (Li-Ion)
Long product name Creative Labs MUVO SLIM 256MB 0.256 GB Black :
The long product name of Creative Labs MUVO SLIM 256MB 0.256 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative® MuVo™ Slim
More>>>
Short summary description Creative Labs MUVO SLIM 256MB 0.256 GB Black:
This short summary of the Creative Labs MUVO SLIM 256MB 0.256 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MUVO SLIM 256MB, 0.256 GB, LCD, FM radio, 34 g, Black

Long summary description Creative Labs MUVO SLIM 256MB 0.256 GB Black:
This is an auto-generated long summary of Creative Labs MUVO SLIM 256MB 0.256 GB Black based on the first three specs of the first five spec groups.

Creative Labs MUVO SLIM 256MB. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 17 h. Weight: 34 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:18
Uk has collected 10 expert reviews for Creative Labs MUVO SLIM 256MB 0.256 GB Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 12:51:17
Creatives MuVo series of MP3 players emphasises portability, and the MuVo Slim is a fine example of how a portable MP3 player should work. You can play and record FM radio, a feature becoming more common on up-market players. The players only shortco...
70%
pocket-lint.com
Updated:
2014-01-03 12:51:17
Well, except to be careful with the player in your pocket when running around. For the price, excellent midyear launch from Creative...
90%
about.com
Updated:
2014-01-03 12:51:17
Pros/Cons:Pros: Sleek look Very small Quality sound Cons: Headphones not most comfortable Needs USB cable for charging Okaying choices on menu exits back without other navigation choices...
Good Sleek look, Very small, Quality sound...
Bad Headphones not most comfortable, Needs USB cable for charging, Okaying choices on menu exits back without other navigation choices, How It Looks:, Having the MuVo Slim in your pocket is like carrying a picture of someone you lust after. It has that nice...
Bottom line How It Looks:Having the MuVo Slim in your pocket is like carrying a picture of someone you lust after. It has that nice of a look when you hold it in your hand. The face side is silver and black, with the three line, blue backlit LCD screen immediately...
80%
v3.co.uk
Updated:
2014-01-03 12:51:17
An ultra-thin model with an FM tuner.
60%
pcmag.com
Updated:
2014-01-03 12:51:17
Specs: Radio: Yes, Recording, Voice: Yes, Capacity: 256 MB, Audio Battery Life: 1020 min, Weight: 1.2 oz...
80%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Rhomba NX 256MB 0.256 GB
(show image)
73PF076000005 Rhomba NX 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MUVO SQUARE 4G 4 GB
(show image)
70PD052300023 MUVO SQUARE 4G 0.00
(excl. VAT)
0 (incl. VAT)