location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs EP-630 Headphones Wired In-ear Music Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MZ0085AA023
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:51:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs EP-630 Headphones Wired In-ear Music Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink, White Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 6 - 23000 Hz 16 Ω 106 dB
Warranty: 1-year limited hardware warranty
Long product name Creative Labs EP-630 Headphones Wired In-ear Music Pink, White :
The long product name of Creative Labs EP-630 Headphones Wired In-ear Music Pink, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP-630, Pink
More>>>
Short summary description Creative Labs EP-630 Headphones Wired In-ear Music Pink, White:
This short summary of the Creative Labs EP-630 Headphones Wired In-ear Music Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs EP-630, Wired, 6 - 23000 Hz, Music, 9 g, Headphones, Pink, White

Long summary description Creative Labs EP-630 Headphones Wired In-ear Music Pink, White:
This is an auto-generated long summary of Creative Labs EP-630 Headphones Wired In-ear Music Pink, White based on the first three specs of the first five spec groups.

Creative Labs EP-630. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 6 - 23000 Hz. Cable length: 1.2 m. Weight: 9 g. Product colour: Pink, White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:36:54
Uk has collected 18 expert reviews for Creative Labs EP-630 Headphones Wired In-ear Music Pink, White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-08-17 08:36:54
These in-ear headphones have been designed for MP3 players, but we found them just as impressive with a laptop.The sound quality was excellent, with a bass sound that didnt swamp things. Creative put this down to a powerful 9mm transducer that provide...
Good Excellent sound quality, Fairly priced, Noise-isolation works well...
Bad Lead is quite thin which could make it easier to break...
Bottom line These in-ear headphones have been designed for MP3 players, but we found them just as impressive with a laptop.The sound quality was excellent, with a bass sound that didnt swamp things. Creative put this down to a powerful 9mm transducer that provide...
80%
ukgamer.com
Updated:
2011-08-17 08:36:54
Remarkably its estimated that around 18% of the UK population own an MP3 player, and of these its primarily men and under-30s who top the table. And that figure doesnt take into account the 80% of us who now own mobile phones, most of which feature...
0%
gadgetspeak.com
Updated:
2015-12-11 08:43:03
This is a single triangular unit 25cm long, 11cm at the base and 10cm tall. All the controls are in a line on the top, microphone, volume down and volume up on a single rocker button, and a multi-use that is on, pairing for Bluetooth and hold for off. Fin...
0%
pcmag-mideast.com
Updated:
2011-08-17 08:36:53
I am trying hard not to sound like a broken record, but I will tell you one more time, and hopefully the last – the stock earbuds that came packaged with your shiny new MP3 player aren’t doing you any favours. Sure, we don’t expect many you to not spen...
Good Compact, comfortable and relatively stylish. Good sound quality.
Bad Feel a bit cheaply constructed, raising concerns for durability.
80%
techtree.com
Updated:
2011-08-17 08:36:54
A few weeks ago, we had reviewed Boses in-ear headphones; they were nice, but what took them off an average budget buyers shopping list was their over-the-top price tag; at the end of the day, a consumer is looking for value for money. Today, lets t...
Good Good Sound Quality, In-ear noise isolation, Affordable, Sleek Black/White Look.
Bad May take a while getting used to.
Bottom line Usually, headphones come with a slightly short cable, which causes them to fall off due to the constant tugging. For the EP-630, Creative hasnt been so miserly in this department, theyve tailed along a 1.25 meter cable with their product. This lengt...
90%
trustedreviews.com
Updated:
2011-08-17 08:36:54
Back in October I looked at the PlayGear Stealth headphones from Logitech. These were in-ear headphones, aimed at the PSP market, but they performed well with audio players too. Although the Stealths lacked bass, they did offer exceptional value for money...
Bottom line The Creative EP-630s are the best in-ear headphones that I've ever used. At just under £20, they're not the cheapest you can get, but if you're looking for a good upgrade to the bundled headphones that came with your MP3 player, check these out...
90%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs EP-630 Headphones Wired Blue
(show image)
51MZ0085AA22 EP-630 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-630 Headphones Wired In-ear Music Green, White
(show image)
51MZ0085AA021 EP-630 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-630 Headphones Wired In-ear Music White
(show image)
51MZ0085AA024 EP-630 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)