Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs SBS240 1.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBS240
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0025AA001
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCreative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10055
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited hardware warranty
Long product name Creative Labs SBS240 1.5 W :
The short editorial description of Creative Labs SBS240 1.5 W

SPEAKERS SBS240 RETAIL
More>>>
Short summary description Creative Labs SBS240 1.5 W:
This short summary of the Creative Labs SBS240 1.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs SBS240, 2.0 channels, 1.5 W, 90 - 20 Hz

Long summary description Creative Labs SBS240 1.5 W:
This is an auto-generated long summary of Creative Labs SBS240 1.5 W based on the first three specs of the first five spec groups.

Creative Labs SBS240. Audio output channels: 2.0 channels. RMS rated power: 1.5 W, Frequency range: 90 - 20 Hz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details