location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Headset HS-450 Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset HS-450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51EF0100AA001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Headset HS-450 Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz
Long product name Creative Labs Headset HS-450 Wired Black :
The long product name of Creative Labs Headset HS-450 Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset HS-450
More>>>
Short summary description Creative Labs Headset HS-450 Wired Black:
This short summary of the Creative Labs Headset HS-450 Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Headset HS-450, Wired, 20 - 20000 Hz, Headset, Black

Long summary description Creative Labs Headset HS-450 Wired Black:
This is an auto-generated long summary of Creative Labs Headset HS-450 Wired Black based on the first three specs of the first five spec groups.

Creative Labs Headset HS-450. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:11:32
Uk has collected 3 expert reviews for Creative Labs Headset HS-450 Wired Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
atomicmpc.com.au
Updated:
2011-11-04 13:37:17
This latest headphone effort from Creative fills a handy little gap in their range, sitting just below the awkward to type Fatal1ty range, and sitting above some of the company’s cheaper options. Sixty bucks isn’t a lot to ask for a good sound...
70%
goodgearguide.com.au
Updated:
2011-11-04 13:37:17
Creative’s latest mid-range headset performs quite well considering its price. It’s nothing ground-breaking but it is a solid option for anyone looking for a versatile gaming or VoIP headset.
Good Balanced sound, comfortable velour ear-pads, decent price...
Bad High clamping force, poor isolation, weak treble The Final Word Creative’s latest mid-range headset performs quite well considering its price. It’s nothing ground-breaking but it is a solid option for anyone looking for a versatile gaming or V...
Bottom line Creative’s latest mid-range headset performs quite well considering its price. It’s nothing ground-breaking but it is a solid option for anyone looking for a versatile gaming or VoIP headset.
70%
Country Distributor
United Kingdom 1 distributor(s)