location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs SBS250 2x2.5W Stereo Active Retail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBS250 2x2.5W Stereo Active Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000000AA281 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Creative Labs SBS250 2x2.5W Stereo Active Retail :
The long product name of Creative Labs SBS250 2x2.5W Stereo Active Retail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SBS250 speakers 2x2.5W RMS Stereo Active Retail
More>>>
Short summary description Creative Labs SBS250 2x2.5W Stereo Active Retail:
This short summary of the Creative Labs SBS250 2x2.5W Stereo Active Retail data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs SBS250 2x2.5W Stereo Active Retail, 90 Hz to 20 kHz

Long summary description Creative Labs SBS250 2x2.5W Stereo Active Retail:
This is an auto-generated long summary of Creative Labs SBS250 2x2.5W Stereo Active Retail based on the first three specs of the first five spec groups.

Creative Labs SBS250 2x2.5W Stereo Active Retail. Frequency range: 90 Hz to 20 kHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:09:54
Uk has collected 1 expert review for Creative Labs SBS250 2x2.5W Stereo Active Retail loudspeaker and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
dvhardware.net
Updated:
2011-09-26 02:09:54
The SoundBlaster speakers from Creative are relative good, so do most people think, right?Let’s find out if this its true for the SoundBlaster SBS250 speakers ;-).1) Specifications 2.5 Watts (RMS) per channel Frequency Response 90 Hz to 20 kHz Signa...
80%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs SPEAKERS SBS250
(show image)
51000000AA300 SPEAKERS SBS250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)