location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs HEADSET HS 300 Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEADSET HS 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5002010000033
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs HEADSET HS 300 Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 15000 Hz 32 Ω 113 dB
  • - -65 dB
Warranty: 2-year limited hardware warranty
Long product name Creative Labs HEADSET HS 300 Wired :
The long product name of Creative Labs HEADSET HS 300 Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HEADSET HS 300
More>>>
Short summary description Creative Labs HEADSET HS 300 Wired:
This short summary of the Creative Labs HEADSET HS 300 Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs HEADSET HS 300, Wired, 20 - 15000 Hz, 86.5 g, Headset

Long summary description Creative Labs HEADSET HS 300 Wired:
This is an auto-generated long summary of Creative Labs HEADSET HS 300 Wired based on the first three specs of the first five spec groups.

Creative Labs HEADSET HS 300. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 15000 Hz. Weight: 86.5 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:09:49
Uk has collected 1 expert review for Creative Labs HEADSET HS 300 Wired and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
techradar.com
Updated:
2011-09-26 02:09:49
Unlike the fancy headsets we often look at, the HS-300 is cheaper than rolling in mud.Unfortunately, leading the charmed life that we do, were used to handling kit that is a little sturdier and as a result weve already snapped the right earphone off...
Good Very cheap...
Bad Not nearly sturdy enough...
Bottom line Unlike the fancy headsets we often look at, the HS-300 is cheaper than rolling in mud.Unfortunately, leading the charmed life that we do, were used to handling kit that is a little sturdier and as a result weve already snapped the right earphone off...
40%