Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cradlepoint PHS300 Fast Ethernet Black wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cradlepoint
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHS300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHS300
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cradlepoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10634
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 02:01:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cradlepoint PHS300 Fast Ethernet Black wireless router :
The short editorial description of Cradlepoint PHS300 Fast Ethernet Black wireless router

3G/4G Personal WiFi Hotspot
More>>>
Short summary description Cradlepoint PHS300 Fast Ethernet Black wireless router:
This short summary of the Cradlepoint PHS300 Fast Ethernet Black wireless router data-sheet is auto-generated and uses the product title and the first six key specs.
Cradlepoint PHS300, IEEE 802.11g, IEEE 802.11b,IEEE 802.11g, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11b,IEEE 802.11g, Black
Long summary description Cradlepoint PHS300 Fast Ethernet Black wireless router :

Cradlepoint PHS300. Top Wi-Fi standard: IEEE 802.11g, Wi-Fi standards: IEEE 802.11b,IEEE 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Networking standards: IEEE 802.11b,IEEE 802.11g. Colour of product: Black. Weight: 128 g

This is an auto-generated long summary of Cradlepoint PHS300 Fast Ethernet Black wireless router based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13
Testseek has collected 5 expert reviews for Cradlepoint PHS-300 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Sitecom WLR-5000 Gigabit Ethernet Grey wireless router Sitecom WLR-5000 Gigabit Ethernet Grey wireless router
(show image)
WLR-5000 WLR-5000  — 
Sitecom WLR-4000 Gigabit Ethernet Grey wireless router Sitecom WLR-4000 Gigabit Ethernet Grey wireless router
(show image)
WLR-4000 WLR-4000  — 
Sitecom WLR-6000 Gigabit Ethernet wireless router Sitecom WLR-6000 Gigabit Ethernet wireless router
(show image)
WLR-6000 WLR-6000  —