location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cradlepoint MBR900 wireless router Fast Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cradlepoint Check ‘Cradlepoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBR900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBR900
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cradlepoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cradlepoint MBR900 wireless router Fast Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Long product name Cradlepoint MBR900 wireless router Fast Ethernet White :
The long product name of Cradlepoint MBR900 wireless router Fast Ethernet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MBR900, 802.11 b/g/n, 3G/4G via USB A port, 1 x RJ45 WAN, 4 x RJ45 WAN, 340g, White
More>>>
Short summary description Cradlepoint MBR900 wireless router Fast Ethernet White:
This short summary of the Cradlepoint MBR900 wireless router Fast Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

Cradlepoint MBR900, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description Cradlepoint MBR900 wireless router Fast Ethernet White:
This is an auto-generated long summary of Cradlepoint MBR900 wireless router Fast Ethernet White based on the first three specs of the first five spec groups.

Cradlepoint MBR900. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WPA, WPA2. Management protocols: HTTP, HTTPS, SNMP. Product colour: White, LED indicators: LAN, WAN, WLAN

Source Testseek summary Average rating
Reviews
Updated:
2011-11-12 09:01:42
Uk has collected 1 expert review for Cradlepoint MBR900 wireless router Fast Ethernet White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-11-12 09:01:41
Cradlepoint is a relatively new company to small networking. Founded in 2004 and headquartered in Boise, ID, Cradlepoint specializes in routers that share a 3G/4G connection. Part of Cradlepoint's “secret sauce” is what they call “WiPipe,” a techno...
Good Supports wide range of 3G / 4G USB modems, 100 Mbps wirespeed routing, Nosubscription content filtering (OpenDNS)...
Bad Configuration requires frequent reboots, 10/100 ports, Unimpressive WiFi performance...
Bottom line "Affordable" 3G/4G Router with 802.11n Wi-Fi...
0%