Cowon Z2 MP4 player 16 GB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4909
Info modified on:
02 Apr 2019, 12:30:18
Long product name Cowon Z2 MP4 player 16 GB Black:

Z2 - 3.7" AMOLED 800x480 Touch, 16GB, 1GHz ARM CORTEX-A8, 512MB RAM, Wi-Fi 802.11 b/g/n, Bluetooth 2.1+EDR, MicroSD, 116g, Android 2.3.5

Short summary description Cowon Z2 MP4 player 16 GB Black:

Cowon Z2, MP4 player, 16 GB, AMOLED, USB 2.0, FM radio, Black

Long summary description Cowon Z2 MP4 player 16 GB Black:

Cowon Z2. Type: MP4 player. Total storage capacity: 16 GB. Display: AMOLED, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 22 h. Weight: 116 g. Product colour: Black. Headphones included

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.