Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cougar SX700 700W ATX Black,Orange power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cougar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COUGAR SX 700/R
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cougar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4477
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cougar SX700 700W ATX Black,Orange power supply unit :
The short editorial description of Cougar SX700 700W ATX Black,Orange power supply unit

Power Supply - COUGAR SX 700W
More>>>
Short summary description Cougar SX700 700W ATX Black,Orange power supply unit:
This short summary of the Cougar SX700 700W ATX Black,Orange power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Cougar SX700, 700 W, 115 - 240, 50 - 60, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V, 75 W, 684 W
Long summary description Cougar SX700 700W ATX Black,Orange power supply unit :

Cougar SX700. Total power: 700 W, AC input voltage: 115 - 240, AC input frequency: 50 - 60. Fan diameter: 14 cm, Number of fans: 1 fan(s), Fan location: Top. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14. Purpose: PC, Power supply unit (PSU) form factor: ATX, Bearing technology: HDB. Colour of product: Black, Orange

This is an auto-generated long summary of Cougar SX700 700W ATX Black,Orange power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20
Testseek has collected 7 expert reviews for Cougar SX700 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
95%