location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
COUGAR Gaming Check ‘COUGAR Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMX 700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COUGAR 700CMX/R show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘COUGAR Gaming’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by COUGAR Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 12:16:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 700 W 115 - 240 V
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Bronze
  • - 14 cm
  • - Black, Red
Long product name COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red :
The long product name of COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMX 550 power supply units
More>>>
Short summary description COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red:
This short summary of the COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

COUGAR Gaming CMX 700, 700 W, 115 - 240 V, 10 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 90 W, 648 W

Long summary description COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red:
This is an auto-generated long summary of COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red based on the first three specs of the first five spec groups.

COUGAR Gaming CMX 700. Total power: 700 W, AC input voltage: 115 - 240 V, Input current: 10 A. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Red, Fan diameter: 14 cm, Number of fans: 1 fan(s). Dimensions (WxDxH): 150 x 180 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:00:32
Uk has collected 11 expert reviews for COUGAR Gaming CMX 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
XSreviews.co.uk
Updated:
2014-01-03 19:00:32
Since made us all look a little silly a few years ago, without access to the full test setups that the big sites and PSU manufacturers have, XSR has backed off its PSU reviews to instead make them unboxing-previews. Please bare in mind that this pre...
Bottom line Not much of a conclusion to leave you with guys as this is indeed just a preview. I would recommend finding some solid performance numbers for this before buying, but at the very least you’ve seen what it looks like out of the packaging and know the c...
0%