location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

COUGAR Gaming A450 power supply unit 450 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
COUGAR Gaming Check ‘COUGAR Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A450W/R show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘COUGAR Gaming’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by COUGAR Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 13:22:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points COUGAR Gaming A450 power supply unit 450 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - 12 cm
  • - Black
Warranty: 3 years
Long product name COUGAR Gaming A450 power supply unit 450 W ATX Black :
The long product name of COUGAR Gaming A450 power supply unit 450 W ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A450, 450W
More>>>
Short summary description COUGAR Gaming A450 power supply unit 450 W ATX Black:
This short summary of the COUGAR Gaming A450 power supply unit 450 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

COUGAR Gaming A450, 450 W, 100 - 240 V, 50 - 60 Hz, 8 A, 89%, Over current, Over power, Over voltage, Short circuit, Under voltage

Long summary description COUGAR Gaming A450 power supply unit 450 W ATX Black:
This is an auto-generated long summary of COUGAR Gaming A450 power supply unit 450 W ATX Black based on the first three specs of the first five spec groups.

COUGAR Gaming A450. Total power: 450 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Certification: CB, CE, FCC. Product colour: Black, Fan diameter: 12 cm. Output voltage note: +3.3V, +5V, +12V1, +12V2, -12V, +5Vsb, Dimensions (WxDxH): 150 x 140 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:56:07
Uk has collected 10 expert reviews for COUGAR Gaming A450 power supply unit 450 W ATX Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
rbmods.com
Updated:
2013-10-02 01:56:03
Today we will take a look at the Cougar's newest mainstream computer oriented power supply called A450. It is 450W supply with 120mm fan and reasonable price. Let's see how well it performs...
Good Silent, Good 12V line, Enough connectors...
Bad In stress 3.3V line can go below 3.3V, No modular cables...
Bottom line Overall this seems quite decent power supply. Being absolutely one of the most silent ones I've encountered and having enough juice for the normal home computers, I see lots of potential in it. I've had couple cougar power supplys personally in the pa...
0%
Brand Image Product code Product Stock Price from
COUGAR Gaming

COUGAR Gaming A400 power supply unit 400 W 20+4 pin ATX ATX Black
(show image)
COUGAR A400W/R A400 0.00
(excl. VAT)
0 (incl. VAT)
COUGAR Gaming

COUGAR Gaming A300 power supply unit 300 W 20+4 pin ATX ATX Black
(show image)
COUGAR A300W/R A300 0.00
(excl. VAT)
0 (incl. VAT)
COUGAR Gaming

COUGAR Gaming A350 power supply unit 350 W ATX Black
(show image)
A350W/R A350 0.00
(excl. VAT)
0 (incl. VAT)