Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC/Server 4 GB DDR3 1333 MHz
- - CAS latency: 9
- - 1.5 V
Long product name Corsair XMS3 memory module 4 GB DDR3 1333 MHz
:
4GB(2x2GB), DDR3, 1333Mhz XMS3 Classic DC Kit
The long product name of Corsair XMS3 memory module 4 GB DDR3 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB(2x2GB), DDR3, 1333Mhz XMS3 Classic DC Kit
More>>>
Short summary description Corsair XMS3 memory module 4 GB DDR3 1333 MHz:
This short summary of the Corsair XMS3 memory module 4 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
Corsair XMS3, 4 GB, DDR3, 1333 MHz
Long summary description Corsair XMS3 memory module 4 GB DDR3 1333 MHz:
This is an auto-generated long summary of Corsair XMS3 memory module 4 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.
Corsair XMS3. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9