Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corsair HX650W 650W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX650W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMPSU-650HX
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3858
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Oct 2017 11:03:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 7 years
Long product name Corsair HX650W 650W ATX Black power supply unit :
The short editorial description of Corsair HX650W 650W ATX Black power supply unit

HX650W - ATX12V 2.2, EPS12V 2.91
More>>>
Short summary description Corsair HX650W 650W ATX Black power supply unit:
This short summary of the Corsair HX650W 650W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Corsair HX650W, 650 W, 85%, ATX, 100000 h, Black, L, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Long summary description Corsair HX650W 650W ATX Black power supply unit :

Corsair HX650W. Total power: 650 W, Efficiency: 85%. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h. Colour of product: Black. Safety: L, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick. Dimensions (WxDxH): 150 x 150 x 86 mm

This is an auto-generated long summary of Corsair HX650W 650W ATX Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 14 expert reviews for Corsair HX650W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-14
Today we are going to have a look at one of the latest additions to the HX series, Corsairs high performance series of power supplies which are aimed towards demanding enthusiasts, the HX650W unit. The specifications of the HX650W are considerably supe...
Bottom line Corsair are a company who always adhere to the highest quality standards and the HX650W is merely another example of their dedication to providing the most reliable products possible. The use of proven and very high quality components such as the indu...
100%
techradar.com
Updated:
2011-09-14
On the face of it the Corsair HX 650W is particularly suited to standard desktop systems and casual gaming machines. It provides power to a range of system components that include PCI-E and SATA devices. It comes with a robust single 12 volt rail is 80...
Good Should fit within most standard desktop cases, Matches manufacturers' stated performance specifications, Excellent standby efficiency, Low voltage noise...
Bad Decibel noise very slightly higher than its competitors, Total power efficiency could be slightly improved...
70%
uk.hardware.info
Updated:
2014-02-02
When you're trying to figure out how much juice your next PC will need, you quickly end up with a capacity of between 500 and 700 watts. Since power supplies range in price from £50 to £125 and up, how much do you really need to spend for a reliable and...
0%
Show all