Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corsair HX520 power supply unit 520 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMPSU-520HXEU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11601
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Corsair HX520 power supply unit 520 W Black :
The short editorial description of Corsair HX520 power supply unit 520 W Black

HX520W Power Supply
More>>>
Short summary description Corsair HX520 power supply unit 520 W Black:
This short summary of the Corsair HX520 power supply unit 520 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair HX520, 520 W, 50 - 60 Hz, 80%, 100000 h, UL, CUL, CE, CB, FCC B, TUV, CCC, C-tick, Black

Long summary description Corsair HX520 power supply unit 520 W Black:
This is an auto-generated long summary of Corsair HX520 power supply unit 520 W Black based on the first three specs of the first five spec groups.

Corsair HX520. Total power: 520 W, AC input frequency: 50 - 60 Hz, Efficiency: 80%. Mean time between failures (MTBF): 100000 h, Certification: UL, CUL, CE, CB, FCC B, TUV, CCC, C-tick. Product colour: Black. Dimensions (WxDxH): 150 x 150 x 86 mm, Maximum current: 24 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:36
Uk has collected 1 expert review for Corsair HX520 power supply unit 520 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:37
Nl heeft 1 proffesionele recensie voor Corsair HX520 power supply unit 520 W Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:36
Fr a recueilli 1 avis d’experts pour Corsair HX520 unité d'alimentation d'énergie 520 W Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:36
De hat 1 Expertenmeinung für Corsair HX520 Netzteil 520 W Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:36
Testseek ha raccolto 1 recensione da parte di esperti per Corsair HX520 alimentatore per computer 520 W Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:37
Es ha coleccionado 1 opiniones de expertos para Corsair HX520 unidad de fuente de alimentación 520 W Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:37
Dk har samlet 1 ekspertanmeldelse for Corsair HX520 enhed til strømforsyning 520 W Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 14:08:37
Se har samlat in 1 experttest för Corsair HX520 strömförsörjningsenheter 520 W Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:45:15
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:45:15
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:45:15
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:45:15
0%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-07 11:37:29
Are you looking for a new power supply for your PC or possibly considering putting together a new one? Which power supply do you choose? Looking at the variety of power supplies available today can be a little daunting, especially for those with littl...
Good Excellent DC voltage regulation, Excellent AC ripple/noise levels, Efficiency of up to 85%, Active PFC, Good selection of connectors, Quiet operation, Five year warranty, Nvidia SLI Certified...
Bad The construction of the modular cables may not suit everybody, Minor hiccup in the operation of the Active PFC at low loads on 240VAC...
Bottom line Environmental Factors: With excellent performance for efficiency and almost unity power factor, the Corsair HX520W will play a small part in cutting your energy bills. The Corsair HX520W complies with RoHS and WEEE regulations, which isnt really unus...
0%
Show all
Customer service details