location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vengeance 16GB DDR4 3000 MHz Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMK16GX4M2B3000C15R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629894408
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2022 09:09:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4 3000 MHz
  • - 288-pin DIMM 2 x 8 GB
  • - CAS latency: 15
Long product name Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB :
The long product name of Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vengeance LPX 16 GB (2 x 8 GB) DDR4 3000 MHz CL15 XMP 2.0 High Performance Desktop Memory Kit, Red
More>>>
Short summary description Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB:
This short summary of the Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Vengeance 16GB DDR4 3000 MHz Kit, 16 GB, 2 x 8 GB, DDR4, 3000 MHz, 288-pin DIMM, Red

Long summary description Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB:
This is an auto-generated long summary of Corsair Vengeance 16GB DDR4 3000 MHz Kit memory module 2 x 8 GB based on the first three specs of the first five spec groups.

Corsair Vengeance 16GB DDR4 3000 MHz Kit. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3000 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, Product colour: Red

COMPATIBILITY TESTED

Part of our exhaustive testing process includes performance and compatibility testing on nearly every motherboard on the market – and a few that aren’t.

XMP 2.0 SUPPORT

One setting is all it takes to automatically adjust to the fastest safe speed for your VENGEANCE LPX kit. You’ll get amazing, reliable performance without lockups or other strange behavior.

DESIGNED FOR HIGH-PERFORMANCE OVERCLOCKING

Each VENGEANCE LPX module is built from an custom performance PCB and highly-screened memory ICs. The efficient heat spreader provides effective cooling to improve overclocking potential.

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)