location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair MM400 Standard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM400 Standard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-9000083-WW show
Show alternative article codes used in the online market place
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair MM400 Standard Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plastic, Rubber Black
  • - Surface coloration: Monochromatic
  • - Non-slip base
Warranty: One Year
Long product name Corsair MM400 Standard Black :
The long product name of Corsair MM400 Standard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM400 Standard Edition, Rubber/Plastic
More>>>
Short summary description Corsair MM400 Standard Black:
This short summary of the Corsair MM400 Standard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair MM400 Standard, Black, Monochromatic, Plastic, Rubber, Non-slip base

Long summary description Corsair MM400 Standard Black:
This is an auto-generated long summary of Corsair MM400 Standard Black based on the first three specs of the first five spec groups.

Corsair MM400 Standard. Width: 352 mm, Depth: 272 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Plastic, Rubber, Non-slip base

Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 15:11:28
Uk has collected 5 expert reviews for Corsair MM400 Standard Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)