Warranty:
2 years
Long product name Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI
:
50 - 8200 DPI, Laser, 3 Zone RGB, 118 x 72 x 39 mm
The long product name of Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
50 - 8200 DPI, Laser, 3 Zone RGB, 118 x 72 x 39 mm
More>>>
Short summary description Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI:
This short summary of the Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Corsair M65, Right-hand, Laser, USB Type-A, 8200 DPI, White
Long summary description Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI:
This is an auto-generated long summary of Corsair M65 mouse Gaming Right-hand USB Type-A Laser 8200 DPI based on the first three specs of the first five spec groups.
Corsair M65. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product colour: White