location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MUXMS-00359 computer case part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUXMS-00359
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUXMS-00359
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505583876
Category:
Components of a computer case.
Computer Case Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:10:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MUXMS-00359 computer case part
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 24 month Warranty
Warranty: 12 months
Long product name CoreParts MUXMS-00359 computer case part :
The long product name of CoreParts MUXMS-00359 computer case part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" SATA/SAS HotSwap Tray for HP ProLiant DL380 G6
More>>>
Short summary description CoreParts MUXMS-00359 computer case part:
This short summary of the CoreParts MUXMS-00359 computer case part data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MUXMS-00359, Black, 8.89 cm (3.5"), 120 mm, 30 mm, 100 mm, 100 g

Long summary description CoreParts MUXMS-00359 computer case part:
This is an auto-generated long summary of CoreParts MUXMS-00359 computer case part based on the first three specs of the first five spec groups.

CoreParts MUXMS-00359. Product colour: Black, Size (imperial): 8.89 cm (3.5"). Width: 120 mm, Depth: 30 mm, Height: 100 mm. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 30 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts KIT224 computer case part Carrier panel
(show image)
KIT224 KIT224 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)