CoreParts logo

CoreParts MSP5827 printer drum Compatible 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3960
Info modified on:
13 Mar 2024, 07:33:34
Bullet Points CoreParts MSP5827 printer drum Compatible 1 pc(s):
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP5827 printer drum Compatible 1 pc(s):

OPC Drum SHARP ARM256/258/316/318

Short summary description CoreParts MSP5827 printer drum Compatible 1 pc(s):

CoreParts MSP5827, Compatible, Sharp, AR-M256, AR-M258, AR-M316, AR-M318, 1 pc(s), AR-310DR, Black

Long summary description CoreParts MSP5827 printer drum Compatible 1 pc(s):

CoreParts MSP5827. Type: Compatible, Brand compatibility: Sharp, Compatibility: AR-M256, AR-M258, AR-M316, AR-M318. Width: 395 mm, Depth: 45 mm, Height: 45 mm. Package width: 395 mm, Package depth: 45 mm, Package height: 45 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.