CoreParts logo

CoreParts MSP5230 printer roller

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11030
Info modified on:
12 Mar 2024, 11:03:07
Bullet Points CoreParts MSP5230 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP5230 printer roller:

Paper Feed Roller Canon iR2520/2525/2530/2535/2545

Short summary description CoreParts MSP5230 printer roller:

CoreParts MSP5230, Roller, Laser, iR 2520/2525/2530/2535/2545, China, 69 mm, 67 mm

Long summary description CoreParts MSP5230 printer roller:

CoreParts MSP5230. Type: Roller, Print technology: Laser, Compatibility: iR 2520/2525/2530/2535/2545. Width: 69 mm, Depth: 67 mm, Height: 31 mm. Quantity per pack: 1 pc(s), Package width: 69 mm, Package depth: 67 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.