location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSC31639 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC31639
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC31639
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSC31639 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - 43.2
  • - Grey
  • - 1 pc(s)
Warranty: 6 months
Long product name CoreParts MSC31639 laptop spare part Display :
The long product name of CoreParts MSC31639 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.0" LCD WXGA+ Matte B170PW06 V.2 HW4A
More>>>
Short summary description CoreParts MSC31639 laptop spare part Display:
This short summary of the CoreParts MSC31639 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSC31639, Display, 43.2 cm (17")

Long summary description CoreParts MSC31639 laptop spare part Display:
This is an auto-generated long summary of CoreParts MSC31639 laptop spare part Display based on the first three specs of the first five spec groups.

CoreParts MSC31639. Type: Display. Display diagonal: 43.2 cm (17")

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSC31692 laptop spare part Display
(show image)
MSC31692 MSC31692 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31691 laptop spare part Display
(show image)
MSC31691 MSC31691 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31690 laptop spare part Display
(show image)
MSC31690 MSC31690 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31097 laptop spare part Display
(show image)
MSC31097 MSC31097 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31094 laptop spare part Display
(show image)
MSC31094 MSC31094 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31091 laptop spare part Display
(show image)
MSC31091 MSC31091 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31090 laptop spare part Display
(show image)
MSC31090 MSC31090 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31089 laptop spare part Display
(show image)
MSC31089 MSC31089 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31087 laptop spare part Display
(show image)
MSC31087 MSC31087 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31085 laptop spare part Display
(show image)
MSC31085 MSC31085 0.00
(excl. VAT)
0 (incl. VAT)