Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAS-S14A 2.24TB 14 Bay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS14A-R-2,24TB-14X160
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3795
This statistic is based on the 94177 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92030 free Open Icecat users.
Info modified on: 15 May 2020 12:36:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U) :
The short editorial description of CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U)

DAS-S14A 2.8TB 14 Bay
More>>>
Short summary description CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U):
This short summary of the CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U) data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts DAS-S14A 2.24TB 14 Bay, Rack (3U)

Long summary description CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U):
This is an auto-generated long summary of CoreParts DAS-S14A 2.24TB 14 Bay Rack (3U) based on the first three specs of the first five spec groups.

CoreParts DAS-S14A 2.24TB 14 Bay. Storage drive interface: Ultra-ATA/133, Storage drive capacity: 160 GB, Maximum supported storage capacity: 2240 GB. Chassis type: Rack (3U). Weight: 25 kg. Dimensions (WxDxH): 429 x 538 x 133 mm, I/O ports: Ultra 160 LVD host port Serial port SCA-II 80-pin connectors, Cache internal: 512 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
CoreParts

CoreParts DAS-S14A 1.68TB 14-Bays Rack (3U)
(show image)
MS14A-R-1,68TB-14X120 DAS-S14A 1.68TB 14-Bays 0,00
(excl. VAT)
0 (incl. VAT)