Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Firewire with 3,5" harddrive. 120GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS120E/FW
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4281
This statistic is based on the 94177 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92030 free Open Icecat users.
Info modified on: 19 May 2020 11:53:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty
Long product name CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive :
The short editorial description of CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive

External Firewire with 3,5" harddrive. 120GB
More>>>
Short summary description CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive:
This short summary of the CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts External Firewire with 3,5" harddrive. 120GB, 120 GB, 3.5", 7200 RPM

Long summary description CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive:
This is an auto-generated long summary of CoreParts External Firewire with 3,5" harddrive. 120GB external hard drive based on the first three specs of the first five spec groups.

CoreParts External Firewire with 3,5" harddrive. 120GB. HDD capacity: 120 GB, HDD size: 3.5", HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.