CoreParts logo

CoreParts MMT2074/2GB memory module 1 x 2 GB DDR3 1066 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43008
Info modified on:
12 Mar 2024, 10:53:22
Bullet Points CoreParts MMT2074/2GB memory module 1 x 2 GB DDR3 1066 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMT2074/2GB memory module 1 x 2 GB DDR3 1066 MHz:

2GB Memory Module for Toshiba 1066Mhz DDR3 Major SO-DIMM

Short summary description CoreParts MMT2074/2GB memory module 1 x 2 GB DDR3 1066 MHz:

CoreParts MMT2074/2GB, 2 GB, 1 x 2 GB, DDR3, 1066 MHz, Green

Long summary description CoreParts MMT2074/2GB memory module 1 x 2 GB DDR3 1066 MHz:

CoreParts MMT2074/2GB. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.