CoreParts logo

CoreParts MMT1013/1024 memory module 1 GB 1 x 1 GB DDR 333 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18990
Info modified on:
13 Mar 2024, 09:05:01
Bullet Points CoreParts MMT1013/1024 memory module 1 GB 1 x 1 GB DDR 333 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMT1013/1024 memory module 1 GB 1 x 1 GB DDR 333 MHz:

1GB Memory Module for Toshiba 333Mhz DDR Major SO-DIMM

Short summary description CoreParts MMT1013/1024 memory module 1 GB 1 x 1 GB DDR 333 MHz:

CoreParts MMT1013/1024, 1 GB, 1 x 1 GB, DDR, 333 MHz, Green

Long summary description CoreParts MMT1013/1024 memory module 1 GB 1 x 1 GB DDR 333 MHz:

CoreParts MMT1013/1024. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.