icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
CoreParts logo

CoreParts MMG1298/2GB memory module DDR2 533 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20985
Info modified on:
12 Mar 2024, 11:54:15
Bullet Points CoreParts MMG1298/2GB memory module DDR2 533 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMG1298/2GB memory module DDR2 533 MHz:

2GB Memory Module 533Mhz DDR2 Major DIMM

Short summary description CoreParts MMG1298/2GB memory module DDR2 533 MHz:

CoreParts MMG1298/2GB, 2 GB, DDR2, 533 MHz, Green

Long summary description CoreParts MMG1298/2GB memory module DDR2 533 MHz:

CoreParts MMG1298/2GB. Component for: PC/Server, Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Product colour: Green

Specs
Similar products
Distributors
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.