location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMC4225/256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMC4225/256
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965530917
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:01:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty: 120 months
Long product name CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz :
The long product name of CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Memory Module Major DIMM
More>>>
Short summary description CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz:
This short summary of the CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MMC4225/256, 0.25 GB, 1 x 0.25 GB, SDR SDRAM, 133 MHz, Black

Long summary description CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz:
This is an auto-generated long summary of CoreParts MMC4225/256 memory module 0.25 GB 1 x 0.25 GB SDR SDRAM 133 MHz based on the first three specs of the first five spec groups.

CoreParts MMC4225/256. Component for: PC/Server, Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: SDR SDRAM, Memory clock speed: 133 MHz, Product colour: Black

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMPC133/512ECC memory module 0.5 GB SDR SDRAM 133 MHz ECC
(show image)
MMPC133/512ECC MMPC133/512ECC 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MMPC133/512SO memory module 0.5 GB 1 x 0.5 GB SDR SDRAM 133 MHz
(show image)
MMPC133/512SO MMPC133/512SO 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 512MB PC100 ECC/REG memory module 0.5 GB 1 x 0.5 GB SDR SDRAM 100 MHz
(show image)
MMI3117/512 512MB PC100 ECC/REG 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MMC1554/256LP memory module 0.25 GB SDR SDRAM 100 MHz
(show image)
MMC1554/256LP MMC1554/256LP 0.00
(excl. VAT)
0 (incl. VAT)
HP SP/CQ Memory 256MB DP EN/Pres.7000 memory module 0.25 GB 1 x 0.25 GB 133 MHz HP SP/CQ Memory 256MB DP EN/Pres.7000 memory module 0.25 GB 1 x 0.25 GB 133 MHz
(show image)
192014-001 SP/CQ Memory 256MB DP EN/Pres.7000 0.00
(excl. VAT)
0 (incl. VAT)
HP 256MB SDRAM PC133 MHz memory module HP 256MB SDRAM PC133 MHz memory module
(show image)
174225-B21 256MB SDRAM PC133 MHz 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)