location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBXHTC-BA0024 mobile phone spare part Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBXHTC-BA0024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBXHTC-BA0024
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBXHTC-BA0024 mobile phone spare part Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: HTC
  • - Lithium-Ion (Li-Ion)
  • - 2000 mAh 7.6 Wh
  • - Black
Long product name CoreParts MBXHTC-BA0024 mobile phone spare part Black :
The long product name of CoreParts MBXHTC-BA0024 mobile phone spare part Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.6Wh Mobile Battery
More>>>
Short summary description CoreParts MBXHTC-BA0024 mobile phone spare part Black:
This short summary of the CoreParts MBXHTC-BA0024 mobile phone spare part Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBXHTC-BA0024, HTC, Black, Lithium-Ion (Li-Ion), 2000 mAh, 3.8 V, 7.6 Wh

Long summary description CoreParts MBXHTC-BA0024 mobile phone spare part Black:
This is an auto-generated long summary of CoreParts MBXHTC-BA0024 mobile phone spare part Black based on the first three specs of the first five spec groups.

CoreParts MBXHTC-BA0024. Brand compatibility: HTC, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Number of batteries included: 1 pc(s)