Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoreParts Battery 3.7v 850mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 3.7v 850mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP1018
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8675
This statistic is based on the 94302 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92172 free Open Icecat users.
Info modified on: 15 May 2020 12:35:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name CoreParts Battery 3.7v 850mAh :
The short editorial description of CoreParts Battery 3.7v 850mAh

Battery 3.7v 850mAh SONY CLIE PEG-TJ25
More>>>
Short summary description CoreParts Battery 3.7v 850mAh:
This short summary of the CoreParts Battery 3.7v 850mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts Battery 3.7v 850mAh, Battery, SONY, Grey, Lithium-Ion (Li-Ion), 850 mAh, 3.7 V

Long summary description CoreParts Battery 3.7v 850mAh:
This is an auto-generated long summary of CoreParts Battery 3.7v 850mAh based on the first three specs of the first five spec groups.

CoreParts Battery 3.7v 850mAh. Product type: Battery, Compatible products: SONY, Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)